Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Bulk
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 90 mA
On-State Resistance (Max) 50 Ohms
Termination Style PC Pin
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Base Product Number CPC1393
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580132-CPC1393G
Ultra Librarian 3D Model Ultra Librarian CPC1393G CAD Model

Description

The CPC1393G is a solid-state relay from the CPC series, specifically designed for applications that require reliable switching and control of high voltage loads.

  • Termination Style: PC Pin
  • Mounting Type: Through Hole
  • Voltage Input: 1.2VDC
  • Output Type: AC, DC
  • Circuit Configuration: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 50 Ohms
  • Load Current: 90 mA
  • Voltage Load Range: 0 V to 600 V
  • Package: 100 pcs

You May Also Be Interested in

Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.0508
ECAD model for AQV234
Sensata-Crydom
SSR RELAY SPST-NO 125A 48-660V / Solid State SPST-NO (1 Form A) Hockey Puck
Lowest to $97.8893
ECAD model for CWD48125P
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Toshiba Semiconductor and Storage
PHOTORELAY 2FORMA 350V 8DIP
Need more? Email Us
ECAD model for TLP227G-2(F)
Panasonic
RELAY OPTO SPST 1A 30V 4-SSOP
Lowest to $3.5726
ECAD model for AQY221R6VY
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for G3VM-SY(TR)
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 3MA 6-DIP
Need more? Email Us
ECAD model for TLP592G(F)
Omron
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $35.7252
ECAD model for G3VM-61ER1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0367 $56.2936
18+ $5.7737 $103.9266
27+ $5.5933 $151.0191
37+ $5.4129 $200.2773
48+ $5.2325 $251.1600
64+ $4.6912 $300.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention