Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Current Rating 2.5 A
Fuse Current 5 A
Height 2.4 mm
RoHS Non-Compliant
Win Source Part Number 1051447-CCP2E50HTTE
Categories Fuses
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCP2E50HTTE CAD Model

Description

The KOA Speer CCP2E50HTTE is a fuse product with a current rating of 2.5 A.

  • Current Rating: 2.5 A
  • Mounting: SMD (SMT)
  • Height: 2.4 mm
  • Category: Fuse
  • Case/Package: 1210
  • RoHS Compliant: No
  • Alternative Part (Cross-Reference): Yes
  • Suitable for: Various applications and is a reliable option for customers.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 100A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0498100.SXT
Eaton Bussmann
FUSE GLASS 500MA 750VAC 3AB 3AG
Lowest to $2.6255
ECAD model for BK1/TDC10-500-R
Littelfuse Inc.
FUSE AUTO 20A 32VAC 32VDC BLADE
Need more? Email Us
ECAD model for 0MIN020.VPGLO
Littelfuse Inc.
FUSE AUTO 7.5A 58VDC BLADE MINI
Need more? Email Us
ECAD model for 089107.5H
Littelfuse Inc.
FUSE AUTO 20A 32VDC BLADE MINI
Need more? Email Us
ECAD model for 0297020.H
Littelfuse Inc.
FUSE AUTO 15A 32VDC BLADE MINI
Need more? Email Us
ECAD model for 168.6785.5152
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Eaton Bussmann
FUSE GLASS 50MA 1KVAC 3AB 3AG
Need more? Email Us
ECAD model for BK1/TDC11-50-R
Littelfuse Inc.
FUSE BOARD MNT 6.3A 250VAC RAD
Lowest to $1.5337
ECAD model for 37016300430

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention