Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 3.75 ~ 12VDC
Voltage - Load 0 V ~ 60 V
Load Current 600 mA
On-State Resistance (Max) 1.1 Ohms
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1218
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580115-CPC1218Y
Ultra Librarian 3D Model Ultra Librarian CPC1218Y CAD Model

Description

The CPC1218Y is a solid-state relay from the CPC series by IXYS.

  • Type: Single-Pole, Single-Throw Normally Open (SPST-NO)
  • On-State Resistance: 1.1 Ohms
  • Load Current: Up to 600 mA
  • Voltage Load: 0 V to 60 V
  • Voltage Input: 3.75 V to 12 VDC
  • Outputs: AC and DC
  • Mounting: Through-Hole
  • Package: 8-SIP, 4 leads
  • Supplied: Tube package with 25 pieces
  • MSL Level: unlimited

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-XNF(TR)
Omron
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $35.7252
ECAD model for G3VM-61ER1
Sensata-Crydom
SSR RELAY SPST-NO 125A 48-660V / Solid State SPST-NO (1 Form A) Hockey Puck
Lowest to $97.8893
ECAD model for CWD48125P
Panasonic
RELAY OPTO AC/DC 60V 500MA 4-SOP
Lowest to $0.5459
ECAD model for AQY282SZ
Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2
Panasonic
RELAY OPTO SPST 1A 30V 4-SSOP
Lowest to $3.5726
ECAD model for AQY221R6VY
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Panasonic
SSR RELAY SPST-NO 3A 0-50V / Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Lowest to $3.3771
ECAD model for AQV252G2SX
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3046 $65.2184
8+ $13.3781 $107.0248
12+ $12.9600 $155.5200
16+ $12.5420 $200.6720
21+ $12.1239 $254.6019
28+ $10.8697 $304.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention