Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 150 mA
On-State Resistance (Max) 16 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1117
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580111-CPC1117N
Ultra Librarian 3D Model Ultra Librarian CPC1117N CAD Model

Description

The 580111-CPC1117N is a solid-state relay from the CPC series by IXYS.

  • Series: CPC
  • Termination Style: Gull Wing
  • Package: 4-SOP
  • Voltage Input: 1.2VDC
  • Load Current: 150mA
  • On-State Resistance (Maximum): 16 Ohms
  • Circuit: SPST-NC (1 Form B)
  • Mounting Type: Surface Mountable
  • Standard Package: 100 pcs
  • Product Status: Active
  • California Prop 65: Compliant
  • REACH: Unaffected

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4319
ECAD model for G3VM-VF(TR)
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274
Infineon Technologies
IC RELAY PHOTOVO 300V 150MA 8SMD
Lowest to $9.9491
ECAD model for PVA3324NSPBF
Toshiba Semiconductor and Storage
PHOTORELAY 2FORMA 350V 8DIP
Need more? Email Us
ECAD model for TLP227G-2(F)
Omron
SSR RELAY SPST-NO 1.7A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $3.8410
ECAD model for G3VM-61GR2
Infineon Technologies
IC RELAY PHOTOVO 250V 190MA 6DIP
Lowest to $6.7875
ECAD model for PVT312PBF
Omron
SSR RELAY SPST-NO 700MA 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.9528
ECAD model for G3VM-61VY3
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.0508
ECAD model for AQV234
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4726 $51.9246
44+ $2.3161 $101.9084
68+ $2.2378 $152.1704
97+ $2.0813 $201.8861
125+ $2.0031 $250.3875
156+ $1.9249 $300.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,786 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention