EN
  • EN
  • DE

CLA30E1200PC-TRL

Part No CLA30E1200PC-TRL
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 47A TO263  /  SCR 1.2 kV 47 A Standard Recovery Surface Mount TO-263AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Package Tape & Reel (TR)
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.59 V
Current - On State (It (AV)) (Max) 30 A
Current - On State (It (RMS)) (Max) 47 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 325A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AA
Base Product Number CLA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names CLA30E1200PC,CLA30E1200PC-ND
Standard Package 800
Win Source Part Number 982379-CLA30E1200PC-TRL
Ultra Librarian 3D Model Ultra Librarian CLA30E1200PC-TRL CAD Model

Description

The IXYS 982379-CLA30E1200PC-TRL is a thyristor SCR with a voltage rating of 1.2 kV and a maximum current rating of 30 A manufactured by IXYS.

  • Applications: requiring high surge current capability and high voltage blocking capability
  • Type: standard recovery
  • Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
  • Maximum Gate Trigger Voltage: 1.3 V
  • Maximum Gate Trigger Current: 30 mA
  • Current Holding Capacity: 60 mA
  • Maximum On-State Voltage Drop: 1.59 V
  • Non-Repetitive Surge Current Rating: 300 A @ 50/60 Hz
  • Operating Temperature Range: -40°C to 150°C
  • Ideal for: applications in power supplies, motor control, lighting control, and welding equipment

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess