EN
  • EN
  • DE

CA3102E10SL-3SF127A206

Part No CA3102E10SL-3SF127A206
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description ER 3C 3#16S SKT RECP BOX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Series *
Win Source Part Number 763505-CA3102E10SL-3SF127A206
Popularity Medium
Supply and Demand Status Limited
Family Name CA
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CA3102E10SL-3SF127A206 CAD Model

Description

The CA3102E10SL-3SF127A206 is a circular connector manufactured by ITT Cannon, LLC. It is part of the CA (Cannon Audio) series, known for their robust design and reliable performance in various applications. This specific connector is designed for demanding environments, offering a secure and environmentally sealed connection.

Applications:

  • Military and defense systems: Used in communication equipment, radar systems, and other military applications requiring rugged and reliable connections.
  • Industrial automation: Employed in machinery, control systems, and robotics where robust connections are needed.
  • Aerospace: Utilized in aircraft systems, including avionics and instrumentation.
  • Transportation: Integrated into rail and other transportation systems for secure connectivity.
  • Marine applications: Used in shipboard equipment and other marine environments where resistance to corrosion and harsh conditions is crucial.

Features:

  • Threaded coupling: Provides a secure and reliable connection, resistant to vibration and accidental disconnection.
  • Environmental sealing: Designed to protect the connection from moisture, dust, and other contaminants.
  • Durable construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Multiple contact arrangements: Available with various pin configurations to accommodate different signal and power requirements.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.
  • Aluminum alloy shell: Offers excellent strength-to-weight ratio and corrosion resistance.

Benefits:

  • Reliable connection: Ensures a consistent and uninterrupted signal or power transmission.
  • Protection from the environment: Prevents damage to the connection from moisture, dust, and other contaminants.
  • Long service life: Withstands harsh conditions, providing years of reliable performance.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Easy installation: Threaded coupling simplifies the connection process.
  • Compliance with industry standards: Meets or exceeds relevant industry specifications and regulations.

Additional Details:

The CA3102E10SL-3SF127A206 connector features a specific contact arrangement, shell size, and plating material, which are detailed in the product datasheet. The operating voltage and current ratings are important considerations for selecting the appropriate connector for a given application. The connector's dimensions, including the mounting hole size and panel thickness, are also crucial for proper installation. Furthermore, the datasheet provides information on the connector's vibration and shock resistance, as well as its operating temperature range. The specific plating material used on the contacts affects the connector's corrosion resistance and conductivity. The connector typically utilizes solder termination for secure and reliable wire connections.

You May Also Be Interested in

Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess