EN
  • EN
  • DE

IT8718F-S/LXS

Part No IT8718F-S/LXS
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1306+
Reference case QFP
Manufacturer ITE
Win Source Part Number 718789-IT8718F-S/LXS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT8718F-S/LXS CAD Model

Description

The IT8718F-S/LXS is a Super I/O chip manufactured by ITE Tech. It is a highly integrated chip designed for PC-based systems, providing a wide range of input/output functions. The chip is commonly used in motherboards to manage hardware monitoring, fan control, and legacy I/O interfaces.

Applications

  • Motherboards: Used in desktop and laptop motherboards to provide essential I/O functions.
  • Embedded Systems: Integrated into embedded systems that require legacy I/O interfaces and hardware monitoring.
  • Industrial PCs: Employed in industrial PCs for controlling peripherals and monitoring system health.
  • Gaming PCs: Utilized in gaming PCs for fan control and monitoring temperatures to ensure optimal performance.
  • Server Systems: Integrated into server systems for remote management and hardware monitoring.

Features

  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds, providing real-time information about system health.
  • Fan Control: Provides advanced fan control capabilities, allowing for customized fan profiles to optimize cooling and reduce noise.
  • LPC Interface: Includes an LPC (Low Pin Count) interface for communication with the host processor.
  • Serial Ports: Offers multiple serial ports (UARTs) for connecting serial devices.
  • Parallel Port: Includes a parallel port for connecting printers and other parallel devices.
  • Keyboard and Mouse Controller: Integrated keyboard and mouse controller for handling input devices.
  • Infrared (IR) Controller: Supports infrared communication for remote control applications.

Benefits

  • Comprehensive I/O Functions: Provides a wide range of I/O functions in a single chip, reducing system complexity and cost.
  • Enhanced System Monitoring: Offers real-time monitoring of system health, allowing for early detection of potential problems.
  • Optimized Fan Control: Enables customized fan profiles to optimize cooling performance and reduce noise.
  • Improved System Reliability: Enhances system reliability by providing accurate hardware monitoring and control.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying system design and reducing the number of components required.

Additional Details

The IT8718F-S/LXS typically operates with a supply voltage of 3.3V or 5V. It is designed to withstand a range of operating temperatures, making it suitable for various environmental conditions. The package type is often a LQFP (Low-profile Quad Flat Pack) or QFP (Quad Flat Pack), which allows for easy surface mount assembly. The chip includes power management features to minimize power consumption. The specific monitoring parameters and fan control algorithms can be configured through software. It also supports remote management features, allowing for remote monitoring and control of the system.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess