EN
  • EN
  • DE

IS62WVS2568GBLL-45NLI

Part No IS62WVS2568GBLL-45NLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description SRAM Chip Sync Single 3.3V 2Mbit 256K X 8 15ns 8-Pin SOIC Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320040, 8542320040
Win Source Part Number 984216-IS62WVS2568GBLL-45NLI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS62WVS2568GBLL-45NLI CAD Model

Description

The IS62WVS2568GBLL-45NLI is a high-speed, low-power 256K x 8 Static RAM (SRAM) manufactured by ISSI (Integrated Silicon Solution Inc.). This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory
  • Buffer memory
  • Industrial control systems
  • Networking equipment
  • Medical devices

Features

  • Memory Size: 256K x 8 (2,097,152 bits)
  • Access Time: 45 ns (Nanoseconds)
  • Supply Voltage: 2.5V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Low Power Consumption: Active and Standby modes
  • Data Retention Voltage: Minimum 1.5V
  • Package: 32-Lead TSOP (Thin Small Outline Package)

Benefits

  • Fast access times enable high-performance data processing.
  • Low power consumption extends battery life in portable applications.
  • Wide operating voltage range provides design flexibility.
  • Data retention capability ensures data integrity even during power loss.
  • Compact TSOP package saves board space.
  • Wide operating temperature range ensures reliable operation in various environments.

Additional Details

The IS62WVS2568GBLL-45NLI SRAM is a high-speed, low-power memory solution suitable for a variety of applications. Its 45ns access time allows for fast data retrieval, making it ideal for cache memory and buffering applications. The device operates from a supply voltage of 2.5V to 3.6V and features low power consumption in both active and standby modes, making it suitable for battery-powered devices. The SRAM also features a data retention capability, ensuring that data is preserved even when power is removed. The 32-Lead TSOP package provides a compact footprint, allowing for efficient use of board space. This SRAM is commonly used in industrial control systems, networking equipment, and medical devices where high speed and low power consumption are critical requirements.

The 'NLI' suffix typically indicates lead-free construction and RoHS compliance.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0804 $52.3668
40+ $2.5276 $101.1040
62+ $2.4486 $151.8132
85+ $2.3696 $201.4160
110+ $2.2906 $251.9660
147+ $2.0536 $301.8792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess