EN
  • EN
  • DE

IS62C51216AL

Part No IS62C51216AL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description SRAM 512Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957557-IS62C51216AL
Series *
Ultra Librarian 3D Model Ultra Librarian IS62C51216AL CAD Model

Description

The IS62C51216AL is a high-performance, low-power 8,388,608-bit static RAM (SRAM) organized as 512K x 16 bits. Manufactured by ISSI (Integrated Silicon Solution Inc.), it is designed for applications requiring high speed, low power consumption, and wide data bus.

Applications

  • Networking Equipment: Used as cache memory in routers, switches, and other network devices.
  • Industrial Control Systems: Employed in industrial automation equipment for data storage and retrieval.
  • Telecommunications: Utilized in telecommunication systems for high-speed data buffering and processing.
  • Medical Imaging: Used in medical imaging equipment for storing and processing image data.
  • High-Performance Computing: Used as main or cache memory in various high-performance computing systems.

Features

  • High-Speed Access: Provides fast access times, typically in the range of 10-20 ns.
  • Low Power Consumption: Operates with low power requirements, suitable for energy-sensitive applications.
  • Wide Data Bus: Features a 16-bit data bus, allowing for fast data transfer.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic devices.
  • Single Power Supply: Simplified power supply design and integration.
  • Available in Various Packages: Typically offered in packages like TSOP, SOP, and BGA for flexible mounting options.

Benefits

  • Improved System Performance: Fast access times and wide data bus enhance the overall speed and responsiveness of the system.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: Easy integration with existing TTL logic and single power supply requirement streamlines the design process.
  • Enhanced Reliability: Robust design ensures stable performance in various operating conditions.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it suitable for a wide range of applications.

Additional Details

The IS62C51216AL is typically available in surface-mount packages. It supports standard asynchronous SRAM operation, including read, write, and chip enable functions. The device incorporates advanced circuit design techniques to minimize power consumption while maintaining high performance. The SRAM utilizes a CMOS process technology for optimal speed and power efficiency. It is designed to operate reliably over a wide temperature range.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.5647 $95.5647
2+ $92.5790 $185.1580
3+ $89.5922 $268.7766
4+ $86.6054 $346.4216
5+ $77.6472 $388.2360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess