EN
  • EN
  • DE

IS62C256-25TI

Part No IS62C256-25TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008651-IS62C256-25TI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS62C256-25TI CAD Model

Description

The ISSI IS62C256-25TI is a high-speed, low-power 32,768 x 8-bit (256K) CMOS Static RAM (SRAM). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for portable devices, embedded systems, and battery-backed applications.

Applications

      
  • Embedded Systems: Used in embedded control systems for storing program code and data that require rapid access.
  •   
  • Industrial Automation: Employed in industrial controllers and programmable logic controllers (PLCs) for temporary data storage.
  •   
  • Medical Devices: Integrated into medical instruments for storing patient data and device settings temporarily.
  •   
  • Networking Equipment: Utilized in routers, switches, and network interface cards for packet buffering and configuration data.
  •   
  • Portable Devices: Suitable for battery-powered portable devices due to its low power consumption.

Features

      
  • Fast Access Time: Boasts a fast access time of 25ns, enabling quick data retrieval and storage.
  •   
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  •   
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  •   
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interface design with microcontrollers and other logic devices.
  •   
  • Three-State Output: Features a three-state output, allowing for easy memory expansion and bus sharing in larger systems.

Benefits

      
  • High-Speed Operation: Enables quick data access, enhancing system performance and responsiveness.
  •   
  • Energy Efficiency: Minimizes power consumption, extending battery life and reducing heat generation.
  •   
  • Easy Integration: Simplifies integration with various systems thanks to its TTL compatibility and three-state output.
  •   
  • Versatile Application: Suitable for a wide range of applications requiring high-speed and low-power memory.
  •   
  • Reliable Performance: Provides reliable and stable operation in diverse operating conditions.

Additional Details

The IS62C256-25TI is typically packaged in a 28-pin SOJ or DIP package. It features chip enable (CE) and output enable (OE) control signals for precise memory control. It operates over a commercial temperature range (0°C to +70°C). The SRAM cell design is optimized for both high speed and low power consumption.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess