The IS61VVPS102436B-200TQLI is a high-speed, low-power synchronous pipelined burst static RAM (SPB SRAM) from ISSI (Integrated Silicon Solution Inc.). This SSRAM is designed for applications needing high bandwidth and efficient data transfer. Pipelined operation provides higher throughput, and synchronous operation allows for tight timing control.
Applications
- Networking equipment, especially in line cards and data buffers.
- High-performance computing applications requiring fast memory access.
- Image processing systems.
- Data acquisition systems.
- Telecommunications infrastructure.
Features
- High-speed access time: 200 MHz
- Synchronous Pipelined Burst architecture: Enhances data throughput.
- 1M x 36-bit organization: Provides large memory capacity.
- Low voltage operation: Reduces power consumption.
- TQLI package: Enables compact system design.
- Byte Write (BW) Enable allows individual bytes to be written
- Internal input registers
Benefits
- High data throughput for demanding applications.
- Low power consumption, suitable for energy-conscious designs.
- Large memory capacity accommodates substantial data sets.
- Compact TQLI package allows for integration in space-constrained environments.
- Simplified memory interface with synchronous operation.
Additional Details
The IS61VVPS102436B-200TQLI SRAM is optimized for high-bandwidth applications. The pipelined burst architecture enables faster data transfer rates compared to traditional SRAMs. The synchronous operation ensures that data transfers are synchronized with the system clock, leading to reliable and predictable operation. The memory array is organized as 1M words by 36 bits, providing ample storage for a wide range of applications. The TQLI package allows for surface mounting on printed circuit boards. Proper decoupling capacitors should be used close to the device power pins to minimize noise and ensure stable operation. The operating temperature range and other environmental considerations are specified in the product datasheet, ensuring reliable operation in various operating conditions. The datasheet includes timing diagrams and electrical characteristics to aid in system design and integration. It is crucial to adhere to the voltage requirements specified in the datasheet to ensure proper functionality and prevent damage to the device. The pipelined architecture will require external clock for proper operation, according to the datasheet.