EN
  • EN
  • DE

SFSD-15-28-H-15.00-DR-NUS

Part No SFSD-15-28-H-15.00-DR-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.25' (381.00mm)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310333-SFSD-15-28-H-15.00-DR-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-H-15.00-DR-NUS CAD Model

Description

The SFSD-15-28-H-15.00-DR-NUS is a high-performance, double-row female socket connector from Samtec's SFSD series. This connector is designed for reliable board-to-board connections, featuring a fine 1.27mm pitch that makes it ideal for high-density applications. Its robust construction ensures long-lasting performance in demanding environments. The Samtec SFSD series is popular for its flexibility and customizable options, which enables designers to meet a multitude of design requirements.

Applications

  • High-density board-to-board connections in electronics
  • Telecommunications equipment
  • Industrial automation systems
  • Medical instrumentation
  • Data acquisition systems

Features

  • Double-row configuration for increased contact density
  • 1.27mm pitch for compact designs
  • Gold-plated contacts for excellent conductivity and corrosion resistance
  • Durable construction for reliable performance
  • DR designation indicates dual row with a right-angle orientation.
  • 15.00 inch cable length.
  • NUS designates a specific Samtec design/manufacturing code.

Benefits

  • Maximizes board space with its high-density design
  • Ensures reliable signal transmission through gold-plated contacts
  • Offers a robust and durable interconnect solution
  • Reduces downtime and maintenance costs
  • Suitable for a wide range of applications due to its versatility

Technical Specifications

The SFSD-15-28-H-15.00-DR-NUS connector is characterized by its 1.27mm pitch and dual-row configuration with 28 contacts per row (56 total). It features gold-plated contacts to guarantee superior conductivity and resistance to corrosion. The insulator is constructed from high-temperature thermoplastic, ensuring resilience against soldering heat. Its design allows for right-angle mounting to the board. The 15.00 indicates a 15 inch cable length. Compliant with RoHS standards. Typically rated for 1A per contact and 150V. The SFSD series from Samtec identifies this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess