The 2SA1179M7-TB is a PNP silicon epitaxial transistor manufactured by SANYO Semiconductor. It is designed for low-noise amplifier applications and high-speed switching circuits. This transistor features excellent linearity and low saturation voltage.
Applications:
- Low-noise amplifiers (LNAs)
- High-speed switching circuits
- Audio amplifiers
- Mixers
- Oscillators
- Voltage regulators
- Current sources
Features:
- PNP Silicon Epitaxial Transistor
- Low Noise Figure
- High Transition Frequency (fT)
- Low Saturation Voltage
- Excellent Linearity
- Small Signal Amplifier
Benefits:
- Low Noise: Minimizes noise in amplifier circuits, improving signal quality.
- High Speed: Enables high-frequency operation in switching and amplifier applications.
- High Gain: Provides significant signal amplification with minimal distortion.
- Easy to use: Standard biasing techniques, requires minimal external components.
- Reliable Performance: Stable parameters over a wide range of operating conditions.
- Compact Size: Available in surface mount packages for high-density board layouts.
Additional Details:
The 2SA1179M7-TB transistor is available in a small surface mount package. The collector current (IC) and collector-emitter voltage (VCE) ratings depend on the specific variant. The operating temperature range typically extends from -55°C to +150°C. The transistor is designed to provide reliable performance in demanding electronic circuits.