EN
  • EN
  • DE

IS42S16320F5TL

Part No IS42S16320F5TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description DDR SDRAM, 32Mx16, 3.3V, 8K, TSOP2-54, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000334-IS42S16320F5TL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS42S16320F5TL CAD Model

Description

The IS42S16320F5TL is a high-speed CMOS synchronous dynamic RAM (SDRAM) organized as 512K x 32 bits x 2 banks. Manufactured by ISSI (Integrated Silicon Solution Inc.), this SDRAM is designed to operate at high frequencies while consuming minimal power. It is commonly used as main memory or cache memory in various electronic devices.

Applications:

  • Networking equipment: Routers, switches, and other networking devices utilize this SDRAM for packet buffering and high-speed data processing.
  • Graphics cards: Used as frame buffer memory to store textures and other graphical data.
  • Embedded systems: Employed in applications requiring high-speed data access, such as industrial control systems and automotive electronics.
  • Digital signal processing (DSP) applications: Serves as memory for storing and processing audio, video, and other signals.
  • Consumer electronics: Found in devices like digital cameras, set-top boxes, and portable media players.

Features:

  • 512K x 32 x 2 banks organization: Provides 32MB of memory capacity with a flexible bank architecture for optimized performance.
  • Synchronous operation: All operations are synchronized to a clock signal for predictable timing and high-speed data transfer.
  • Single 3.3V power supply: Simplifies power supply requirements and reduces power consumption.
  • Programmable burst length: Supports burst lengths of 1, 2, 4, 8, or full page, allowing for efficient data transfers.
  • Auto precharge option: Automatically precharges the row address after a burst cycle, simplifying memory management.
  • Self refresh mode: Maintains data integrity while minimizing power consumption during idle periods.
  • Clock enable (CKE) control: Enables or disables the clock signal to further reduce power consumption.
  • LVTTL compatible inputs and outputs: Ensures compatibility with standard logic circuits.

Benefits:

  • High-speed performance: Enables fast data access and improves overall system performance.
  • Large memory capacity: Provides ample memory for demanding applications.
  • Low power consumption: Reduces energy consumption and extends battery life in portable devices.
  • Simplified memory management: Features like auto precharge and self refresh simplify memory control.
  • Cost-effective solution: Offers a balance of performance, capacity, and cost for various applications.

Additional Details:

The IS42S16320F5TL is typically packaged in a TSOP (Thin Small Outline Package) for space-saving mounting on printed circuit boards. It is designed to operate within a specified temperature range and conforms to JEDEC standards for SDRAM devices. The F5 denotes a specific speed grade of the part, indicating its operational frequency. The TL designates the package type.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess