EN
  • EN
  • DE

IS25LQ080B-JNLA3

Part No IS25LQ080B-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description NOR Flash Serial-SPI 3V 8Mbit 8M x 1bit 8ns 8-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959575-IS25LQ080B-JNLA3
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ080B-JNLA3 CAD Model

Description

The IS25LQ080B-JNLA3 is a high-performance 8Mb Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features a standard Serial Peripheral Interface (SPI) and supports a variety of SPI modes, including SPI modes 0 and 3, allowing for flexible integration with different host microcontrollers. This memory device is designed for applications requiring non-volatile storage for code, data, and configuration settings.

Applications:

  • Embedded systems for storing firmware, configuration data, and boot code.
  • Industrial control systems for data logging and parameter storage.
  • Consumer electronics, such as set-top boxes, digital TVs, and audio players.
  • Networking equipment for storing configuration files and operating system images.
  • Medical devices for storing patient data and calibration parameters.

Features:

  • 8Mb (8,388,608 bits) of Flash memory.
  • Standard SPI interface: Supports SPI modes 0 and 3.
  • Wide operating voltage range: 2.7V to 3.6V.
  • High performance: Up to 80MHz clock frequency for fast read/write operations.
  • Low power consumption: Standby current typically less than 1µA.
  • Sector and block erase capability for flexible memory management.
  • Page program capability for efficient data writing.
  • Write protection features: Hardware and software write protection options.
  • Endurance: Minimum 100,000 program/erase cycles per sector.
  • Data retention: 20 years of data retention.
  • Small package options: Available in space-saving packages like SOIC and WSON.

Benefits:

  • Reliable non-volatile storage: Ensures data integrity even when power is lost.
  • Fast read/write performance: Enables quick access to stored data and efficient programming.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible memory management: Sector and block erase options allow for efficient memory usage.
  • Easy integration: Standard SPI interface simplifies integration with various microcontrollers.
  • Robust write protection: Prevents accidental data corruption.
  • Long-term data retention: Guarantees data availability for extended periods.

Additional Details:

The IS25LQ080B-JNLA3 operates over an industrial temperature range, making it suitable for harsh environments. It supports advanced security features to protect stored data. The device adheres to RoHS standards, ensuring environmental compliance.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hitachi, Ltd
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess