EN
  • EN
  • DE

IS25LQ032B-JNLA3

Part No IS25LQ032B-JNLA3
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065729-IS25LQ032B-JNLA3
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ032B-JNLA3 CAD Model

Description

The IS25LQ032B-JNLA3 is a 32-Megabit (4MB) Serial Quad I/O (SQI) Flash memory device from ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications that demand high-speed, non-volatile storage, such as embedded systems, networking equipment, and industrial controls.

Applications:

  • Embedded systems for boot code, application code, and data storage.
  • Networking equipment for storing configuration data and firmware.
  • Industrial control systems for storing program code and data.
  • Consumer electronics such as digital TVs and set-top boxes.
  • Automotive electronics for storing calibration data and software updates.

Features:

  • 32-Megabit (4MB) capacity.
  • Serial Quad I/O (SQI) interface for high-speed data transfer.
  • Standard SPI interface for compatibility with existing systems.
  • Single power supply operation.
  • Page program operation.
  • Sector erase and bulk erase capabilities.
  • Write protect feature to prevent accidental programming.
  • Low power consumption.
  • Small package size.

Benefits:

  • High-speed data transfer rates using SQI interface.
  • Non-volatile storage ensures data retention without power.
  • Large capacity for storing complex code and data.
  • SPI compatibility allows for easy integration.
  • Low power consumption extends battery life in portable devices.
  • Small package size minimizes board space.

Additional Details:

The IS25LQ032B-JNLA3 utilizes the Serial Quad I/O (SQI) interface to achieve high-speed data transfer rates, significantly faster than standard SPI interfaces. This allows for quick program execution and data access. It supports both SQI and standard SPI modes, providing flexibility for integration into various systems. The device offers page program operation for efficient programming and sector/bulk erase capabilities for easy data management.

The device includes a write protect feature to prevent unintended modifications to the stored data. Its low power consumption makes it suitable for battery-powered applications. The small package size allows for integration into space-constrained designs. ISSI provides comprehensive datasheets and application notes, detailing timing characteristics, power consumption, and programming procedures, enabling designers to effectively use the device in their applications.

This SQI Flash memory device is a reliable solution for applications requiring fast, non-volatile storage with a compact footprint.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess