EN
  • EN
  • DE

IS25LP064A-JKLA3-TR

Part No IS25LP064A-JKLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description NOR Flash Serial-SPI 2.5V/3.3V 64Mbit 8M X 8bit 7ns/8ns 8-Pin WSON T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065722-IS25LP064A-JKLA3-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP064A-JKLA3-TR CAD Model

Description

The IS25LP064A-JKLA3-TR is a 64M-bit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It features advanced security features and high-performance capabilities, making it suitable for a wide range of embedded systems and data storage applications. This memory device utilizes a serial interface for efficient data transfer and offers low power consumption for extended battery life in portable devices.

Applications

  • Embedded Systems: Stores firmware, configuration data, and application code in embedded systems such as microcontrollers and SoCs.
  • IoT Devices: Provides non-volatile memory for data logging, over-the-air (OTA) updates, and configuration storage in IoT devices.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices for storing user data and firmware.
  • Consumer Electronics: Implemented in set-top boxes, digital TVs, and gaming consoles for storing boot code and application data.
  • Automotive Systems: Provides reliable data storage for automotive applications such as infotainment systems and advanced driver-assistance systems (ADAS).

Features

  • 64M-bit Density: Offers a large storage capacity of 64 megabits for data and code storage.
  • Serial Interface: Uses a serial interface (SPI) for efficient communication with host controllers.
  • Low Power Consumption: Features low power consumption in active and standby modes, extending battery life.
  • Advanced Security Features: Includes security features such as write protection, password protection, and unique ID for data security.
  • High Performance: Provides fast read and write speeds for quick data access and storage.

Benefits

  • Large Storage Capacity: Offers sufficient storage space for complex firmware and data in embedded applications.
  • Efficient Data Transfer: Enables fast and reliable data transfer over a serial interface.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, maximizing operating time.
  • Enhanced Data Security: Protects sensitive data from unauthorized access and modification.
  • Reliable Operation: Provides stable and dependable performance in demanding environments.

Additional Details

The IS25LP064A-JKLA3-TR operates with a supply voltage typically between 2.7V and 3.6V. It supports various SPI modes for flexible interfacing with different host controllers. The device is available in a small package, making it suitable for compact designs. It also offers a wide operating temperature range, ensuring reliable operation in various environments. The TR suffix in the part number typically indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess