EN
  • EN
  • DE

LR102102K070DAND5B

Part No LR102102K070DAND5B
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070971-LR102102K070DAND5B
Categories OEM Parts(J-L)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LR102102K070DAND5B CAD Model

Description

The LR102102K070DAND5B, manufactured by Walsin Technology Corporation, is a thick film chip resistor designed for a wide range of electronic applications. This resistor offers excellent stability, reliability, and precision, making it ideal for use in various circuits where consistent performance is required. It is engineered to meet stringent industry standards and is suitable for both surface mount and reflow soldering processes.

Applications

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices for current limiting, voltage division, and pull-up/pull-down functions.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation equipment to provide accurate and stable resistance.
  • Automotive Electronics: Ideal for use in automotive control modules, sensor circuits, and infotainment systems due to its high reliability and stability.
  • Telecommunications: Used in network devices, communication modules, and base stations for impedance matching and circuit protection.
  • Medical Devices: Suitable for medical monitoring equipment, diagnostic instruments, and therapeutic devices where precision and reliability are critical.

Features

  • High Stability: Provides stable resistance values over a wide temperature range and operating conditions.
  • Excellent Reliability: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • Precise Resistance Value: Offers tight tolerance in resistance values, ensuring accurate circuit performance.
  • Surface Mount Design: Suitable for surface mount technology (SMT) assembly, allowing for efficient and automated manufacturing.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits

  • Improved Circuit Performance: Stable and precise resistance values ensure consistent and reliable circuit performance.
  • Reduced Component Count: Compact size and SMT compatibility allow for higher component density on circuit boards.
  • Enhanced Reliability: Rugged design and high-quality materials ensure long-term reliability in demanding applications.
  • Cost-Effective Solution: Provides a cost-effective solution for resistance requirements in various electronic circuits.
  • Easy to Use: Compatible with standard soldering processes, simplifying assembly and manufacturing.

The LR102102K070DAND5B is available in various resistance values and tolerance options to meet specific circuit requirements. It is designed with a protective coating to enhance its resistance to moisture and environmental contaminants. This chip resistor offers a good combination of performance, reliability, and cost-effectiveness, making it a suitable choice for a wide range of electronic applications.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Chilisin
Lowest to $0.0517
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess