EN
  • EN
  • DE

TLP627SMT/R

Part No TLP627SMT/R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Opto Coupler 4 Pin 300V Darlington
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100039-TLP627SMT/R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP627SMT/R CAD Model

Description

The TLP627SMT/R is a single-channel, surface-mount optocoupler manufactured by Isocom Components 2004 LTD. This device integrates a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. It's designed for surface-mount assembly and provides high electrical isolation between input and output circuits. The TLP627SMT/R is supplied on tape and reel for automated assembly processes.

Applications

  • Switch Mode Power Supplies (SMPS): Feedback control in power supplies.
  • Industrial Control Systems: Isolation of control signals in PLCs.
  • Motor Control: Control signal isolation for motor drives.
  • Digital Logic Isolation: Protection of digital circuits from noise and high voltage.
  • Data Transmission: Isolation in communication interfaces.

Features

  • Surface Mount Package: Facilitates automated assembly.
  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Operating Temperature Range: Designed for industrial environments.
  • Low Input Current: Reduces power consumption.

Benefits

  • Simplified Manufacturing: Surface mount design streamlines assembly processes.
  • Enhanced System Reliability: Electrical isolation prevents damage from voltage spikes.
  • Improved Noise Immunity: Reduces interference from external sources.
  • Reduced Power Consumption: Low input current minimizes power dissipation.
  • Compact Design: Surface mount package enables high-density board layouts.

Additional Details

The TLP627SMT/R typically features an isolation voltage of 5000 Vrms. It is available in a small outline (SO) package. The current transfer ratio (CTR) is specified in the product datasheet. The operating temperature range usually spans from -55°C to +110°C. The device conforms to industry safety standards. Isocom Components 2004 LTD's commitment to quality ensures that the TLP627SMT/R is a reliable component. This device's key features, including its high isolation voltage and efficient signal transfer, make it a popular choice for electrical isolation applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess