EN
  • EN
  • DE

TC7SHV04FU

Part No TC7SHV04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358777-TC7SHV04FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SHV04FU CAD Model

Description

The TC7SHV04FU is a single Schmitt-trigger inverter from Toshiba Semiconductor and Storage, part of the TC7SH series of high-speed logic gates. Fabricated with silicon CMOS technology, this device offers both high-speed operation and low power consumption. It is designed for use in applications that require signal inversion with improved noise immunity, providing reliable performance in various digital circuits.

Applications:

  • Signal Inversion with Noise Immunity: Inverts digital signals while providing noise reduction.
  • Schmitt-Trigger Applications: Used in circuits that benefit from Schmitt-trigger inputs for clean signal switching.
  • Level Shifting: Converts voltage levels between different logic families or systems.
  • Wave Shaping: Cleans up noisy or distorted signals by producing sharp transitions.
  • Digital Systems: Implemented in various digital systems for reliable signal inversion and conditioning.

Features:

  • High-Speed Operation: Provides fast switching speeds, allowing use in high-frequency applications.
  • Low Power Consumption: CMOS technology ensures minimal power usage, making it suitable for battery-powered devices.
  • Schmitt-Trigger Inputs: Offers noise immunity and eliminates signal bouncing, enhancing reliability in noisy environments.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating various system requirements.
  • Small Package: Available in a compact package, saving space on the circuit board.

Benefits:

  • Improved Signal Integrity: Schmitt-trigger inputs reduce noise and signal distortion, leading to cleaner signals.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Usage: Suitable for a wide range of digital logic applications requiring signal inversion with noise immunity.
  • Compact Design: Small package size enables dense circuit layouts and miniaturization.
  • Reliable Performance: Provides stable and consistent operation across a range of conditions.

Additional Details:

The TC7SHV04FU operates with a supply voltage range of 2V to 5.5V. Its propagation delay time is typically low, which ensures fast signal processing. The device's Schmitt-trigger inputs provide hysteresis, further enhancing its noise immunity. The typical operating temperature range is -40°C to +85°C, making it suitable for both commercial and industrial applications. This Schmitt-trigger inverter is commonly used wherever a reliable, noise-immune signal inversion is needed. It's particularly useful in applications with long signal paths or in electrically noisy environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess