EN
  • EN
  • DE

TLP624-1

Part No TLP624-1
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100034-TLP624-1
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP624-1 CAD Model

Description

The TLP624-1 is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. This optocoupler is designed for applications requiring electrical isolation and signal transfer. The TLP624-1 is a through-hole device, offering a robust and reliable connection.

Applications

  • Power Supplies: Feedback control in power supplies.
  • Industrial Control Systems: Isolation of control signals in industrial machinery.
  • Motor Control: Control signal isolation for motor drives.
  • Digital Logic Isolation: Protection of digital circuits from noise and high voltage.
  • Data Transmission: Isolation in communication interfaces.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer.
  • Through-Hole Package: Allows for secure mounting on PCBs.
  • Operating Temperature Range: Designed for a wide range of operating conditions.
  • Low Input Current: Reduces power consumption.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents damage from voltage spikes and surges.
  • Improved Noise Immunity: Reduces interference from external sources.
  • Simplified Circuit Design: Allows for easy interfacing between circuits with different voltage levels.
  • Reduced Power Consumption: Low input current minimizes power dissipation.
  • Robust Connection: Through-hole package provides secure mounting.

Additional Details

The TLP624-1 typically features an isolation voltage of 5000 Vrms. It is available in a standard DIP package. The current transfer ratio (CTR) is specified in the datasheet. The operating temperature range typically extends from -55°C to +110°C. The device conforms to industry safety standards. It provides essential protection in various electronic devices. Isocom Components 2004 LTD's commitment to quality ensures the TLP624-1 is a dependable component. This device is critical for safety and efficient signal transfer.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess