EN
  • EN
  • DE

TLP621SMT&R

Part No TLP621SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100030-TLP621SMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP621SMT&R CAD Model

Description

The TLP621SMT&R is a single-channel, surface-mount optocoupler manufactured by Isocom Components 2004 LTD. This device comprises a gallium arsenide infrared emitting diode optically coupled to a silicon NPN phototransistor. It is designed for surface mount assembly and offers high isolation voltage. The TLP621SMT&R provides reliable electrical isolation between the input and output circuits, crucial in many electronic systems.

Applications

  • Switch Mode Power Supplies (SMPS): Feedback isolation in power supply circuits.
  • Industrial Control Equipment: Isolation of control signals in industrial machinery.
  • Digital Logic Inputs: Isolating digital inputs from noisy environments.
  • Microcontroller Interfaces: Providing electrical isolation between microcontrollers and peripherals.
  • Telecommunications Equipment: Isolation in telephone and network interfaces.

Features

  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Isolation Voltage: Provides excellent electrical isolation.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Operating Temperature Range: Designed for industrial environments.
  • Low Input Current: Minimizes power consumption.

Benefits

  • Simplified Manufacturing: Surface mount design streamlines assembly processes.
  • Enhanced System Reliability: Electrical isolation prevents damage from voltage spikes and ground loops.
  • Improved Noise Immunity: Reduces interference from external sources, ensuring accurate signal transmission.
  • Reduced Power Consumption: Low input current minimizes power dissipation.
  • Compact Design: Surface mount package enables high-density board layouts.

Additional Details

The TLP621SMT&R features a typical isolation voltage of 5000 Vrms. It is supplied in tape and reel packaging for automated pick-and-place assembly. The current transfer ratio (CTR) varies depending on the grade. Its operating temperature range typically spans from -55°C to +110°C. The TLP621SMT&R is commonly used to isolate control circuits, protect equipment, and improve system performance. Isocom Components 2004 LTD is known for providing reliable optocouplers. The TLP621SMT&R enhances safety and provides essential protection in numerous electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess