EN
  • EN
  • DE

TLP621-4

Part No TLP621-4
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV 4CH TRANS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Isocom Components 2004 LTD
Packaging Tube/Rail
Status Active
Number of Channels 4
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 50% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 55V
Forward Voltage 1.15V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Win Source Part Number 213051-TLP621-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TLP621-4 CAD Model

Description

The TLP621-4, manufactured by Isocom Components 2004 LTD, is a four-channel optocoupler designed for high-density mounting in applications requiring electrical isolation. It consists of four gallium arsenide infrared emitting diodes (LEDs) optically coupled to silicon phototransistors. This configuration provides robust isolation between the input and output circuits, making it ideal for industrial control systems, power supplies, and other applications where safety and noise immunity are paramount.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolated inputs and outputs for PLC systems.
  • Industrial Automation: Used in various industrial automation equipment for control signal isolation.
  • Power Supplies: Isolates control and feedback signals in switching power supplies.
  • Motor Control: Offers isolation in motor drive circuits to protect control circuitry.
  • Data Communication: Isolates data lines in communication interfaces to prevent ground loops and noise.

Features

  • Four-Channel Configuration: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) for safety.
  • Low Input Current: Requires a low input current, making it compatible with various logic circuits.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • DIP Package: Available in a standard DIP package for easy mounting on PCBs.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high voltages and transients.
  • Improved Noise Immunity: Reduces noise coupling between circuits, improving system performance.
  • Simplified Circuit Design: Simplifies the design of isolated systems with a single component.
  • Space-Saving Design: Integrates four isolation channels into a single package, saving board space.
  • Reliable Performance: Offers robust and reliable performance in demanding environments.

The TLP621-4 from Isocom Components is designed for through-hole mounting and is suitable for a wide range of applications requiring multiple isolated channels. Its high isolation voltage and efficient signal transfer make it a reliable choice for industrial control and automation systems. The four-channel configuration allows for efficient use of board space and simplifies circuit design. The device's robust construction and wide operating temperature range ensure reliable performance in harsh industrial environments. The TLP621-4 is a versatile solution for isolating control signals and protecting sensitive electronic components.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1704 $58.5200
125+ $0.9604 $120.0500
190+ $0.9304 $176.7760
260+ $0.9004 $234.1040
335+ $0.8703 $291.5505
445+ $0.7803 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,824 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess