EN
  • EN
  • DE

HMC737LP4E

Part No HMC737LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MMIC VCO w/ HALF FREQUENCY OUTPUT 14.9 - 15.5 GHz | IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function VCO
Frequency 14.9GHz ~ 15.5GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 2, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC737
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181478-HMC737LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC737LP4E CAD Model

Description

The HMC737LP4E from Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) MMIC (Monolithic Microwave Integrated Circuit) designed to deliver exceptional signal purity and frequency agility. This compact and efficient solution is housed in a 4x4 mm QFN leadless package, making it an excellent choice for integration into space-constrained applications.

Key Features

  • Frequency Range: The HMC737LP4E operates over a wide frequency range, making it versatile for various applications in the RF and microwave domains.
  • Output Power: It provides a stable output power level, ensuring consistent performance across the entire operating range.
  • Phase Noise Performance: With excellent phase noise characteristics, this VCO ensures low signal phase jitter, which is critical for high-performance communication systems.
  • Power Supply: The device operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Integration: The HMC737LP4E integrates resonators, negative resistance devices, and varactor diodes, providing a complete VCO solution in a single package.

Applications

The HMC737LP4E is ideal for use in a variety of applications, including:

  • Fixed Wireless Access (FWA)
  • Satellite Communications
  • Test Equipment and Instrumentation
  • Military and Space
  • Point-to-Point and Point-to-Multipoint Radios

Product Specifications

Parameter Value
Frequency Range Specify Frequency Range Here
Output Power Specify Output Power Here
Supply Voltage Specify Supply Voltage Here
Package 4x4 mm QFN

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9589 $62.6301
21+ $5.7103 $119.9163
32+ $5.5313 $177.0016
44+ $5.3534 $235.5496
56+ $5.1744 $289.7664
75+ $4.6396 $347.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess