EN
  • EN
  • DE

TLP521BLSM

Part No TLP521BLSM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987369-TLP521BLSM
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP521BLSM CAD Model

Description

The TLP521BLSM is a high-isolation voltage optocoupler manufactured by Isocom Components 2004 LTD. This optocoupler features a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for electrical isolation between input and output circuits, protecting sensitive electronic components from high voltage surges and noise.

Applications

  • Industrial Control Systems
  • Power Supplies
  • Motor Control Circuits
  • Digital Logic Isolation
  • Microcontroller Input Isolation

Features

  • High Isolation Voltage
  • Current Transfer Ratio (CTR)
  • Low Input Current
  • Fast Switching Speed
  • Operating Temperature Suitable for Industrial Environments
  • Surface Mount Package

Benefits

  • Provides robust electrical isolation, protecting circuits from high voltage transients and noise.
  • Enables efficient signal transfer between isolated circuits.
  • Reduces power consumption in the input circuit.
  • Allows for high-speed data transfer between isolated circuits.
  • Suitable for use in a wide range of operating conditions.
  • Facilitates easy integration into automated assembly processes.

Additional Details

The TLP521BLSM offers a high isolation voltage, making it suitable for applications where safety is critical. It features a good current transfer ratio (CTR), ensuring efficient signal transfer between the input and output circuits. The optocoupler is packaged in a surface mount package, making it easy to integrate into automated assembly processes.

Specifications:

Isolation Voltage: Consult Datasheet

Current Transfer Ratio (CTR): Consult Datasheet

Input Forward Current: Consult Datasheet

Package: Surface Mount

Operating Temperature Range: Consult Datasheet

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess