EN
  • EN
  • DE

TIL194SMT&R

Part No TIL194SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Ac-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099312-TIL194SMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL194SMT&R CAD Model

Description

The TIL194SMT&R is a surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector. This design provides electrical isolation between the input and output circuits, making it ideal for applications requiring high isolation voltage and reliable signal transfer in a compact form factor.

Applications

  • Surface Mount Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other SMT-based industrial equipment.
  • SMT Power Supplies: Providing isolation between the primary and secondary sides of surface mount power supplies.
  • Data Transmission: Isolating data lines in communication equipment to prevent ground loops and noise in SMT assemblies.
  • Medical Equipment: Ensuring patient safety by isolating sensitive circuits in surface mount medical devices.
  • Instrumentation: Protecting measurement circuits from high voltages and noise in SMT-based instruments.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing time.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.

Additional Details

The TIL194SMT&R is designed for high-volume manufacturing and provides a compact solution for electrical isolation in surface-mount applications. The &R suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC

The optocoupler's design ensures that the input and output circuits are galvanically isolated, providing reliable protection against high voltages and ground loops. The surface mount package enables efficient assembly and reduces board space requirements. The TIL194SMT&R is a reliable and cost-effective solution for isolating signals in a wide range of surface-mount applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess