EN
  • EN
  • DE

RH5RE26AA-T1

Part No RH5RE26AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294516-RH5RE26AA-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RE26AA-T1 CAD Model

Description

The RH5RE26AA-T1 is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and trigger an output when the voltage drops below a specified threshold. As part of Ricoh's portfolio of power management solutions, this IC is recognized for its precision, reliability, and compact size.

Applications

  • Power-on reset (POR) in microcontrollers: Ensuring a proper reset during power-up to prevent erratic behavior.
  • Battery monitoring in portable electronics: Detecting low battery conditions in smartphones, tablets, and other battery-powered devices.
  • Voltage monitoring in power supplies: Protecting sensitive components from damage due to voltage drops.
  • Data protection in memory systems: Triggering backup or shutdown procedures in case of a voltage drop to prevent data loss.
  • Industrial control systems: Ensuring stable and reliable operation by monitoring critical voltage levels.

Features

  • Low current consumption: Minimizes the impact on battery life in portable devices.
  • High-accuracy voltage detection: Provides precise and dependable voltage monitoring.
  • Compact package: Enables integration into space-constrained applications.
  • Open-drain output: Offers flexibility in interfacing with various circuits.
  • Wide operating temperature range: Allows for use in diverse environmental conditions.

Benefits

  • Improved system stability: Prevents malfunctions caused by voltage fluctuations.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Reliable system startup: Ensures proper power sequencing and startup procedures.
  • Protection against hardware damage: Prevents damage to sensitive components from undervoltage conditions.
  • Enhanced data integrity: Safeguards data from corruption due to power failures.

Additional Details

The RH5RE26AA-T1 is typically packaged in a small surface-mount format, facilitating easy integration into modern circuit designs. It operates over a wide range of input voltages and is designed to withstand various environmental stresses. This voltage detector is commonly used in applications where reliable voltage monitoring is crucial. Detailed electrical specifications, including detection voltage accuracy, release voltage, and temperature coefficients, are available in the product datasheet. It is always recommended to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess