EN
  • EN
  • DE

IS121

Part No IS121
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065702-IS121
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS121 CAD Model

Description

The IS121 is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. This device consists of an infrared light-emitting diode (LED) and a phototransistor, providing electrical isolation between input and output circuits. It's commonly used to isolate sensitive circuits from high voltages or noisy environments, protecting them from damage or interference.

Applications

  • Industrial Automation: Isolation in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Power Supplies: Feedback control and isolation in switched-mode power supplies (SMPS).
  • Medical Equipment: Electrical isolation in medical devices to protect patients and equipment.
  • Data Communication: Isolation in data transmission systems to prevent ground loops and improve signal integrity.
  • Microcontroller Interfacing: Isolation between microcontrollers and external circuits, such as sensors and actuators.

Features

  • High Isolation Voltage: Provides high voltage isolation between input and output circuits.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current.
  • Low Input Current: Requires a low input current for activation.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency applications.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltages and electrical noise.
  • Improved Safety: Enhances safety by preventing electrical shock hazards.
  • Enhanced Signal Integrity: Eliminates ground loops and reduces noise in data transmission systems.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Increased System Reliability: Improves system reliability by isolating sensitive components from potential damage.

Additional Details

The IS121 typically operates with an input current of a few milliamperes and provides an output current that is proportional to the input current, based on the CTR. The isolation voltage is a critical parameter, indicating the maximum voltage that the optocoupler can withstand between its input and output. The switching speed determines how quickly the optocoupler can respond to changes in the input signal. The package type and pinout configuration should be considered when designing the optocoupler into a circuit. It's also important to review the datasheet for specific operating conditions and recommended external components.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Dell
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1209 $50.1735
1,010+ $0.0992 $100.1920
1,565+ $0.0961 $150.3965
2,155+ $0.0930 $200.4150
2,785+ $0.0899 $250.3715
3,725+ $0.0806 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,136 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess