EN
  • EN
  • DE

KIA6264P

Part No KIA6264P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023309-KIA6264P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA6264P CAD Model

Description

The KIA6264P is a monolithic audio power amplifier designed for use in car audio systems and other audio applications requiring a robust and efficient amplifier solution. Manufactured by KEC, this integrated circuit offers a compact and reliable way to boost audio signals to drive speakers.

Applications

  • Car audio systems
  • Portable audio players
  • Home audio amplifiers
  • Electronic musical instruments
  • Intercom systems

Features

  • High output power: Delivers a significant amount of power to drive speakers effectively.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in protection circuits: Includes over-voltage, over-current, and thermal protection to prevent damage to the amplifier and connected components.
  • Compact package: Designed for easy integration into various audio systems with limited space.
  • Low noise: Minimizes unwanted noise and interference for a clean audio signal.
  • Mute function: Allows for quick and easy muting of the audio output.

Benefits

  • Enhanced audio quality: Provides clear and powerful sound reproduction for an improved listening experience.
  • Reliable performance: Offers stable and consistent performance even under demanding operating conditions.
  • Simplified system design: Reduces the number of external components required, simplifying the design and assembly of audio systems.
  • Cost-effective solution: Provides a high-performance audio amplification solution at a competitive price.
  • Protection against damage: Built-in protection circuits safeguard the amplifier and connected components from potential damage.

Additional Details

The KIA6264P typically operates with a single power supply voltage, simplifying the power supply requirements for audio systems. It is designed to drive low-impedance loads, making it suitable for use with a wide range of speakers. The amplifier's low distortion characteristics ensure that the audio signal is reproduced accurately, without introducing unwanted artifacts. The thermal protection feature prevents the amplifier from overheating, ensuring reliable operation even at high power levels. The KIA6264P is commonly available in a multi-lead package, allowing for efficient heat dissipation and easy mounting on printed circuit boards. Specific power output will vary based on supply voltage and load impedance, check the official datasheet for detailed performance specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess