EN
  • EN
  • DE

IS121A

Part No IS121A
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000, 8541408000
Win Source Part Number 1065703-IS121A
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS121A CAD Model

Description

The IS121A is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between input and output circuits, typically using an infrared LED and a phototransistor. This isolation is crucial for protecting sensitive circuits from high voltages, ground loops, and electrical noise. Optocouplers like the IS121A are widely used in various industrial, consumer, and medical applications where safety and signal integrity are paramount.

Applications

  • Industrial Control Systems: Isolating PLCs, motor drives, and other control equipment from high-voltage power circuits.
  • Power Supplies: Providing feedback and control signal isolation in switched-mode power supplies (SMPS).
  • Medical Devices: Ensuring patient safety by isolating sensitive medical instrumentation.
  • Data Communications: Preventing ground loops and improving signal quality in data transmission lines.
  • Microcontroller Interfacing: Protecting microcontroller I/O ports from external voltage surges and noise.

Features

  • High Isolation Voltage: Offers high dielectric strength between input and output, enhancing safety and reliability.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current, indicating the device's efficiency.
  • Low Input Current: Requires minimal input current to activate the output, saving power in low-power applications.
  • Fast Switching Speed: Enables quick response times, suitable for high-frequency applications.
  • Compact Package: Allows for easy integration into space-constrained PCB layouts.

Benefits

  • Enhanced Electrical Safety: Prevents electrical shock hazards by providing a high degree of isolation.
  • Improved Signal Integrity: Eliminates ground loops and reduces noise, ensuring clean and reliable signal transmission.
  • Protection of Sensitive Circuits: Shields delicate electronic components from voltage spikes and electrical disturbances.
  • Simplified Circuit Design: Streamlines the design of isolated circuits, reducing component count and complexity.
  • Increased System Reliability: Enhances overall system robustness by isolating potential fault points.

Additional Details

The IS121A typically operates with a low input current, making it suitable for battery-powered and energy-efficient applications. The current transfer ratio (CTR) is a key parameter to consider when designing the circuit, as it determines the output current for a given input current. The isolation voltage is critical for ensuring safety in high-voltage environments. The switching speed should be adequate for the application's frequency requirements. The package and pinout configuration are important for PCB layout and assembly.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess