EN
  • EN
  • DE

H11AV3X

Part No H11AV3X
Manufacturer Isocom Components 2004 LTD
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6DIP / OPTICALLY COUPLED ISOLATOR PHOTOTRANSISTOR OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Isocom Components 2004 LTD
Packaging Tube
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 20% at 10mA
Rise / Fall Time (Typ) 2μs, 2μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,040
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812904-H11AV3X
Ultra Librarian 3D Model Ultra Librarian H11AV3X CAD Model

Description

The Isocom Components 2004 LTD H11AV3X is a high-voltage single-channel phototransistor optocoupler. It consists of an infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This optocoupler is designed for electrical isolation in various applications, providing a safe and reliable interface between circuits operating at different voltage levels. It is commonly used in industrial control systems, power supplies, and telecommunications equipment.

Applications

  • Industrial Control Systems: Provides electrical isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Used for feedback control and isolation in switching power supplies.
  • Telecommunications Equipment: Isolates sensitive electronic components from high-voltage lines.
  • Motor Control: Isolates control signals from motor drive circuits.
  • Instrumentation: Provides isolation in measurement and instrumentation equipment.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • High Current Transfer Ratio (CTR): Efficiently transfers current from the input to the output, minimizing power consumption.
  • Single Channel Configuration: Simplifies design and reduces component count.
  • Through-Hole Package: Allows for easy mounting on printed circuit boards (PCBs).
  • High Voltage Capability: Can withstand high voltage levels, ensuring reliable operation in demanding environments.

Benefits

  • Electrical Isolation: Protects sensitive electronic components from high-voltage transients and electrical noise.
  • Improved System Reliability: High isolation voltage enhances system reliability and safety.
  • Simplified Design: Single-channel configuration simplifies circuit design and reduces component count.
  • Efficient Power Transfer: High CTR minimizes power consumption and improves system efficiency.
  • Versatile Applications: Suitable for a wide range of applications requiring electrical isolation.

Additional Details

The H11AV3X typically features an isolation voltage of several kilovolts (e.g., 5 kV). Its current transfer ratio (CTR) can vary, but is usually specified at a certain forward current. The forward voltage drop of the input diode is typically around 1.2V, and the collector-emitter breakdown voltage of the output transistor is typically in the range of tens of volts. The operating temperature range is generally between -55°C and +100°C. This optocoupler complies with various safety standards and is widely used in applications requiring robust electrical isolation.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess