EN
  • EN
  • DE

VLA503-01R

Part No VLA503-01R
Manufacturer ISAHAYA
Catalog Electronic Wholesale
Description DRIVER FOR IGBT MODULES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1279344-VLA503-01R
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLA503-01R CAD Model

Description

The VLA503-01R is a hybrid integrated circuit manufactured by ISAHAYA Electronics Corporation. It's commonly used as a power amplifier module in various electronic devices, particularly in radio frequency (RF) applications. It provides efficient amplification of RF signals with good linearity and stability.

Applications

  • RF Power Amplifiers: Used in transmitters and receivers for signal amplification.
  • Industrial Heating Equipment: Powering RF generators for industrial heating processes.
  • Medical Equipment: RF amplifiers in medical imaging and therapeutic devices.
  • Wireless Communication Systems: Used in base stations and mobile communication devices.

Features

  • Hybrid Integrated Circuit: Combines multiple discrete components into a single module.
  • High Gain: Provides significant amplification of RF signals.
  • Good Linearity: Ensures minimal distortion of the amplified signal.
  • Stable Operation: Designed for stable performance over a wide range of operating conditions.
  • Compact Size: Integrated design reduces the overall size and weight.

Benefits

  • Simplified Design: Integration simplifies the design of RF power amplifier circuits.
  • Reduced Component Count: Lowers the number of external components required.
  • Improved Performance: Optimized design provides high gain and linearity.
  • Increased Reliability: Rugged construction ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Integrated design reduces manufacturing costs.

Additional Details

The VLA503-01R typically operates from a DC power supply. Key specifications include operating frequency range, output power, gain, and supply voltage. Cooling is often required due to the heat generated during operation. Refer to the device datasheet for detailed electrical characteristics, thermal specifications, and application notes.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess