EN
  • EN
  • DE

TP3420AV309/NOPB

Part No TP3420AV309/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC INTERFACE ISDN DEVICE 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 to 5.25 V
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 130901-TP3420AV309/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3420AV309/NOPB CAD Model

Description

The TP3420AV309/NOPB is a high-performance integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This IC is specifically engineered to deliver robust functionality and reliability for a wide range of electronic applications.

At the core of the TP3420AV309/NOPB is an advanced system-on-chip (SoC) architecture that enables it to support complex processes with remarkable efficiency. It is often utilized in applications that require precise digital signal processing and control, such as industrial automation, automotive systems, and communication infrastructure.

The device is packaged in a highly durable and compact form factor, making it suitable for space-constrained applications. Its design is optimized for low power consumption, which not only extends the operational life of the end product but also contributes to energy savings, aligning with modern eco-friendly standards.

Key features of the TP3420AV309/NOPB include its high-speed interfaces, robust data transfer capabilities, and the ability to interface with various peripherals and external devices. This flexibility allows designers to create versatile and scalable systems that can adapt to changing technological requirements.

Additionally, the TP3420AV309/NOPB is designed with a focus on ease of integration. It is compatible with a range of development tools and software platforms, which accelerates the design process and helps to reduce time to market for new products. TI also provides comprehensive technical support and documentation, ensuring that developers have access to the resources they need to successfully implement the IC in their designs.

To ensure the highest quality and reliability, the TP3420AV309/NOPB is manufactured using Texas Instruments' rigorous production standards. It also comes with the assurance of being lead-free and RoHS compliant, adhering to environmental regulations and making it suitable for deployment in markets worldwide.

In summary, the TP3420AV309/NOPB from Texas Instruments represents a blend of advanced technology, high reliability, and environmental responsibility, making it an excellent choice for forward-thinking electronic designs.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess