EN
  • EN
  • DE

2SC3581

Part No 2SC3581
Manufacturer ISAHAYA
Catalog Hard To Find
Description SMALL-SIGNAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1125449-2SC3581
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3581 CAD Model

Description

The 2SC3581 is a high-power NPN silicon transistor manufactured by ISAHAYA Electronics. It is designed for high-frequency power amplification applications. This transistor is suitable for use in radio frequency (RF) amplifiers, oscillator circuits, and other high-speed switching applications.

Applications:

  • RF power amplifiers
  • Oscillator circuits
  • High-speed switching applications
  • Radio communication systems
  • Industrial heating equipment

Features:

  • High power amplification capability: Delivers strong signal amplification.
  • NPN silicon transistor: Provides reliable performance in various circuit designs.
  • High transition frequency: Enables high-speed switching.
  • Low collector saturation voltage: Reduces power dissipation.
  • Excellent linearity: Ensures accurate signal reproduction.

Benefits:

  • Efficient power amplification for RF applications.
  • Stable performance in high-frequency circuits.
  • Reduced power loss due to low saturation voltage.
  • Improved signal fidelity with excellent linearity.
  • Suitable for use in a wide range of communication and industrial applications.

Additional Details:

The 2SC3581 typically comes in a through-hole package. Key specifications include a high collector current rating, which allows the transistor to handle significant power levels. The high transition frequency makes it suitable for use in high-frequency applications, ensuring efficient amplification and switching. The transistor also features low collector saturation voltage, minimizing power dissipation and improving overall efficiency. The 2SC3581 is designed to provide reliable performance in demanding RF and high-speed switching circuits. ISAHAYA's manufacturing expertise ensures that this transistor meets stringent quality and performance standards.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess