EN
  • EN
  • DE

IMSA-11600S-25Y900

Part No IMSA-11600S-25Y900
Manufacturer IRISO
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn Ffc Vert .5MM 25POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997367-IMSA-11600S-25Y900
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-11600S-25Y900 CAD Model

Description

The IMSA-11600S-25Y900 is a connector manufactured by IRISO. Based on available information, it appears to be a board-to-board connector, likely part of IRISO's IMSA series. These connectors are designed for high-density and high-speed signal transmission in various electronic devices. Given the '11600S' designation, it probably features a fine-pitch contact design to accommodate a large number of signals in a small footprint. The '25Y900' portion of the part number likely relates to specific characteristics like the number of pins, plating material, and packaging.

Applications

  • Smartphones and tablets: Connects various internal circuit boards, such as the main board to display or camera modules.
  • Laptop computers: Enables communication between the motherboard and peripherals like SSDs, display panels, and keyboard modules.
  • Industrial equipment: Used in control systems, data acquisition units, and communication modules for reliable signal transfer.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and imaging devices for secure and compact connections.
  • Automotive electronics: Facilitates signal routing within infotainment systems, engine control units (ECUs), and sensor networks.

Features

  • High-density design: Provides a large number of contacts in a compact form factor.
  • Fine-pitch contacts: Enables high-speed signal transmission with minimal signal degradation.
  • Surface mount technology (SMT): Designed for automated assembly using SMT processes.
  • Secure locking mechanism: Ensures a reliable connection even in high-vibration environments.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits

  • Space savings: Allows for miniaturization of electronic devices due to its compact size.
  • High-speed performance: Supports fast data transfer rates for demanding applications.
  • Reliable connection: Ensures signal integrity and prevents disconnections due to vibration or shock.
  • Automated assembly: Reduces manufacturing costs and improves production efficiency.
  • Environmental compliance: Meets regulatory requirements for hazardous substances.

Additional Details

The specific number of pins, contact material, and housing material will vary depending on the specific configuration of the IMSA-11600S-25Y900. Typically, these connectors have gold plating on the contacts to ensure good conductivity and resistance to corrosion. The housing is often made of high-temperature plastic to withstand reflow soldering temperatures. Datasheets from IRISO provide detailed information regarding dimensions, electrical characteristics, and mechanical specifications. These connectors are designed for automated placement and soldering using standard SMT equipment. The 'Y900' suffix may indicate specific packaging details such as tape and reel for automated assembly lines.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess