EN
  • EN
  • DE

X28HT010W

Part No X28HT010W
Manufacturer Intersil
Catalog Custom Parts (U - Z)
Description 5V, Byte Alterable EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222861-X28HT010W
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HT010W CAD Model

Description

The X28HT010W is a high-performance, 1Mbit (128Kb x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It is designed for applications requiring non-volatile storage of data, offering reliable data retention and endurance.

Applications

  • Data Logging Systems: Used for storing sensor data and system parameters in industrial data loggers.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial controllers for storing configuration settings and program code.
  • Automotive Electronics: Utilized in engine control units (ECUs) and other automotive systems for storing calibration data and diagnostic information.
  • Telecommunications Equipment: Found in network devices and communication systems for storing firmware and configuration data.
  • Medical Devices: Used in medical instruments and devices for storing patient data and device settings.

Features

  • High-Speed Access Time: Offers fast read and write operations, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Automatic Page Write Operation: Simplifies write operations by automatically managing page addressing.
  • Data Protection: Includes features to prevent accidental data modification or corruption.
  • Endurance: Capable of withstanding a large number of write cycles, ensuring long-term reliability.
  • TTL Compatible: Compatible with standard TTL logic levels, facilitating easy integration with other components.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • High Reliability: Provides robust data storage with high endurance and data retention.
  • Ease of Integration: Compatible with standard interfaces and logic levels, simplifying system design.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost, making it a competitive choice for non-volatile memory applications.
  • Fast Programming: Short write times allow for quick and efficient data updates.

Additional Details

The X28HT010W typically operates at a supply voltage of 5V. It comes in a variety of package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It features a JEDEC standard pinout. The device supports both byte and page write operations and can be programmed using standard EEPROM programmers. It has a typical data retention of 10 years and can endure 10,000 write cycles per byte. Detailed specifications include parameters such as access time, write cycle time, and operating temperature range, which may vary depending on the specific grade and package of the device. Consult the datasheet for complete specifications.

You May Also Be Interested in

NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess