EN
  • EN
  • DE

CH7015A-D

Part No CH7015A-D
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Description Chronte TQFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051932-CH7015A-D
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7015A-D CAD Model

Description

The CH7015A-D is a display encoder manufactured by Chrontel, Inc. It is designed to convert digital graphics signals into analog video formats, primarily targeting CRT displays. This chip is commonly used in legacy systems or specialized applications that require compatibility with older display technologies.

Applications

  • Embedded Systems: Used in embedded systems requiring analog video output.
  • Industrial Equipment: Employed in industrial displays and control panels.
  • Legacy Computer Systems: Used to maintain compatibility with older CRT monitors.
  • KVM Switches: Enables display of computer output on analog monitors through KVM setups.
  • Gaming Machines: Supports video output for older gaming platforms.

Features

  • Digital-to-Analog Conversion: Converts digital RGB signals to analog VGA/RGB.
  • High-Resolution Support: Supports various display resolutions up to a certain limit (refer to datasheet).
  • Integrated Clock Generator: Includes an on-chip clock generator for timing control.
  • Programmable Output: Allows configuration of output signals for different display standards.
  • Low Power Consumption: Designed for efficient power usage in embedded applications.

Benefits

  • CRT Compatibility: Enables modern systems to interface with legacy CRT displays.
  • Reduced System Cost: Provides a cost-effective solution for analog video output.
  • Simplified Design: Integrates key functions for display encoding, simplifying system design.
  • Flexible Configuration: Allows customization of output signals to meet specific display requirements.
  • Wide Range of Applications: Suitable for various industrial, embedded, and legacy systems.

Additional Details

The CH7015A-D supports various video standards and resolutions, typically including VGA and potentially higher resolutions depending on the specific variant and configuration. It's crucial to consult the official Chrontel datasheet for detailed information on supported resolutions, signal timings, and power consumption characteristics. The datasheet will also provide guidance on PCB layout, component selection, and programming for optimal performance.

The chip typically requires an external EEPROM for storing configuration data. The EEPROM is programmed with the desired display settings, such as resolution, refresh rate, and signal polarities. The CH7015A-D reads this data from the EEPROM during startup to configure its output signals.

Proper handling and soldering techniques are essential for reliable operation. Refer to the datasheet for recommended soldering profiles and handling precautions. Ensure that the chip is properly grounded and that the power supply voltage is within the specified range. Using appropriate decoupling capacitors can help reduce noise and improve signal integrity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess