EN
  • EN
  • DE

X2804CPI-20

Part No X2804CPI-20
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403853-X2804CPI-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2804CPI-20 CAD Model

Description

The Intersil X2804CPI-20 is a 4K (512 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) offering non-volatile data storage. This device is particularly well-suited for applications requiring reliable data retention during power loss and infrequent updates. The '20' likely refers to an access time, indicating 200ns, and 'CPI' likely refers to a specific package or temperature range.

Applications

  • Embedded Systems: Used for storing configuration parameters, calibration data, and firmware in embedded systems.
  • Industrial Control Systems: Integrated into PLCs and other industrial automation equipment to store operating parameters and program code.
  • Instrumentation and Measurement Devices: Employed in instrumentation to store calibration curves and other critical data requiring long-term retention.
  • Automotive Electronics: Suitable for storing configuration data in automotive control units and ECUs.
  • Telecommunications Equipment: Used in routers, switches, and other network devices to store configuration settings.

Features

  • 4K (512 x 8) EEPROM: Provides 4096 bits of non-volatile memory organized as 512 bytes of 8 bits each.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Offers a fast access time (likely 200ns), enabling quick data retrieval.
  • Electrically Erasable and Programmable: Allows data to be easily erased and reprogrammed electrically.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • High Endurance: Capable of withstanding a significant number of write/erase cycles.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Ensures reliable storage and retrieval of data, even in harsh environments.
  • Flexibility: Enables easy data updates and modifications without requiring physical replacement of the memory chip.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.
  • Simplified System Design: Simplifies system design by providing a single-chip solution for non-volatile memory.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Can be easily integrated into a wide range of electronic systems.

Additional Details

The X2804CPI-20 typically operates from a single 5V power supply. It uses standard JEDEC pinouts for simplified design integration. The chip's endurance rating is a key parameter specifying the number of write/erase cycles it can reliably withstand. Access time is crucial for determining the overall performance of the memory system. The 'CPI' likely indicates a specific package type, temperature range or other industrial characteristics, which are not clearly documented without specific datasheets. This EEPROM is suitable for applications requiring moderate memory capacity, reliable data retention, and fast access times within industrial or extended temperature environments.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess