EN
  • EN
  • DE

X24C16S8T1

Part No X24C16S8T1
Manufacturer Intersil
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153305-X24C16S8T1
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C16S8T1 CAD Model

Description

The X24C16S8T1 is a 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It is designed for low-power, non-volatile data storage in a variety of applications. This EEPROM uses a 2-wire serial interface, making it easy to integrate into microcontroller-based systems.

Applications:

  • Consumer electronics: Used for storing configuration data and settings in TVs, set-top boxes, and other consumer devices.
  • Industrial control systems: Employed for storing calibration data, sensor readings, and other critical information in industrial equipment.
  • Automotive electronics: Utilized for storing vehicle identification numbers (VIN), engine parameters, and other data in automotive systems.
  • Medical devices: Incorporated in medical equipment for storing patient data, calibration settings, and other important information.
  • Smart cards: Used for storing personal data, financial information, and other sensitive data in smart cards.

Features:

  • 16Kb capacity: Provides 16,384 bits of non-volatile storage.
  • 2-wire serial interface: Uses a simple 2-wire interface (I2C) for easy integration with microcontrollers.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Write protect feature: Offers a write protect function to prevent accidental data corruption.
  • High endurance: Provides a high number of write/erase cycles for reliable data storage.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring reliable data storage.
  • Easy integration: Simple 2-wire interface simplifies integration with microcontrollers.
  • Low power operation: Minimizes power consumption, extending battery life in portable devices.
  • Data protection: Write protect feature prevents accidental data corruption, ensuring data integrity.
  • High reliability: High endurance ensures reliable data storage over a long period of time.

Additional Details:

The X24C16S8T1 operates at a supply voltage typically around 5V or 3.3V, and it's available in a variety of packages, including SOIC and TSSOP. The 2-wire interface allows for addressing up to 8 devices on the same bus, providing flexibility in system design. Its robust design and reliable performance make it a popular choice for a wide range of applications requiring non-volatile data storage. The device is commonly used for storing configuration parameters, user preferences, and other critical data that needs to be retained even when the device is powered off.

You May Also Be Interested in

Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Signal Relay 12V 3A 2CO Tht Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line Receiver, Dual, Differential, 16 Pin, Ceramic, DIP Line...
Need more? Email Us
Anaren
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Texas Instruments
4-20mA Current Transmitter with RTD Excitation And Linearization 16-PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess