EN
  • EN
  • DE

TW2864H-LD1-CR

Part No TW2864H-LD1-CR
Manufacturer Intersil
Catalog OEM Parts (T - Z)
Description TW2864H-LD1-CR 4 Channel Video Decoders & Audio Codec For Se
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1013435-TW2864H-LD1-CR
Categories OEM Parts(T-Z)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW2864H-LD1-CR CAD Model

Description

The TW2864H-LD1-CR is a high-performance video decoder from Intersil. This integrated circuit is designed to convert analog video signals, such as composite video (CVBS), S-Video, and component video (YPbPr), into digital video data. It’s commonly used in surveillance systems, automotive applications, and other video processing systems that require high-quality video decoding.

Applications

  • Surveillance Systems: Decoding video signals from CCTV cameras for recording and display.
  • Automotive Applications: Processing video from backup cameras and other in-vehicle video systems.
  • Digital Video Recorders (DVRs): Converting analog video signals for digital storage.
  • Video Conferencing Systems: Decoding video signals for video conferencing applications.
  • Medical Imaging: Processing video signals from medical imaging equipment.
  • Industrial Monitoring: Decoding video signals from industrial cameras for process monitoring and control.

Features

  • Multi-Format Support: Supports a wide range of analog video formats, including CVBS, S-Video, and YPbPr.
  • High-Resolution Decoding: Capable of decoding high-resolution video signals.
  • Adaptive Comb Filter: Employs an adaptive comb filter to separate luminance and chrominance signals, improving video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain of the input signal to optimize video performance.
  • Brightness, Contrast, and Saturation Control: Allows for adjusting video parameters to optimize the display.
  • Digital Output Interface: Provides a digital output interface for easy connection to video processing systems.

Benefits

  • High-Quality Video: Delivers high-quality video decoding for crisp and clear images.
  • Versatile: Supports a wide range of analog video formats, making it suitable for various applications.
  • Easy Integration: Digital output interface simplifies integration with existing video processing systems.
  • Improved Video Performance: Adaptive comb filter and AGC enhance video quality.
  • Adjustable Video Parameters: Allows for optimizing video display based on specific requirements.

Additional Details

The TW2864H-LD1-CR operates from a 3.3V power supply. The specific package type and operating temperature range may vary. Consult the Intersil datasheet for detailed electrical characteristics, timing specifications, and application information.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess