EN
  • EN
  • DE

TR1893A

Part No TR1893A
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 380695-TR1893A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TR1893A CAD Model

Description

The Intersil TR1893A is a highly integrated, low-power, single-chip transceiver designed for use in various wireless communication applications. It combines a frequency synthesizer, modulator, and transmitter in one integrated circuit, alongside a receiver with a low-noise amplifier and demodulator. This integration minimizes the need for external components, simplifying circuit design and reducing overall system cost.

Applications

  • Wireless sensor networks (WSN)
  • Remote control systems
  • Industrial monitoring and control
  • Home automation
  • Security systems

Features

  • Single-chip transceiver: Integrates transmitter and receiver functionality into a single IC.
  • Low power consumption: Designed for battery-powered applications, minimizing energy usage.
  • Frequency synthesizer: Provides a stable and accurate carrier frequency for transmission and reception.
  • Modulator and demodulator: Supports various modulation schemes, such as FSK and OOK.
  • Low-noise amplifier (LNA): Enhances receiver sensitivity for improved signal detection.
  • Small package size: Enables compact system designs.
  • Adjustable output power: Allows optimizing transmission range and power consumption.
  • RSSI indicator: Provides information about the received signal strength.

Benefits

  • Reduced system cost: High integration minimizes the need for external components.
  • Simplified design: Integrated functionality streamlines circuit design and reduces complexity.
  • Longer battery life: Low power consumption extends the operational lifespan of battery-powered devices.
  • Improved performance: LNA enhances receiver sensitivity, enabling reliable communication in challenging environments.
  • Compact design: Small package size enables integration into space-constrained applications.
  • Flexible operation: Adjustable output power allows tailoring transmission range to specific needs.
  • Reliable communication: Stable frequency synthesizer and robust modulation/demodulation ensure reliable data transfer.

Additional Details

The TR1893A typically operates in the license-free ISM (Industrial, Scientific, and Medical) bands, offering flexibility in terms of operating frequency. The specific frequency range and modulation scheme supported may vary depending on the configuration. The device's power-saving features include sleep mode and automatic power-down, further extending battery life. It often requires a minimal set of external components such as antenna matching networks, decoupling capacitors and potentially a crystal for frequency stability.

Consult the Intersil datasheet for detailed specifications, including operating frequency range, output power levels, power consumption figures, and modulation schemes. The datasheet provides crucial information for integrating the TR1893A into specific application designs and ensuring optimal performance.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess