EN
  • EN
  • DE

AT17LV256PC

Part No AT17LV256PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046221-AT17LV256PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT17LV256PC CAD Model

Description

The AT17LV256PC is a robust and versatile FPGA (Field Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) developed by Microchip Technology, designed to store the configuration data for FPGA devices. This EEPROM enables the dynamic reconfiguration of FPGAs, ensuring a flexible and efficient use of the hardware for a variety of applications.

Key Features

  • Memory Size: The AT17LV256PC comes with 256Kb of memory, providing sufficient space for storing complex configuration data for FPGAs.
  • Operating Voltage: This device operates at a low voltage range of 3V to 3.6V, making it suitable for low-power applications and compatible with most FPGA logic levels.
  • Interface: It features a simple serial interface for communication, which facilitates easy and reliable data transfer to and from the FPGA.
  • Programming Support: The EEPROM supports industry-standard programming algorithms, ensuring compatibility with most FPGA configuration tools and simplifying the programming process.
  • Package: The AT17LV256PC is available in a 20-lead PDIP (Plastic Dual In-line Package), which is widely used and allows for easy integration into various circuit designs.
  • Endurance: High reliability is ensured with an endurance of 100,000 write cycles and a data retention period of 20 years, guaranteeing the longevity of the configuration data.

Applications

The AT17LV256PC is suitable for a wide range of applications where FPGA configuration storage is necessary. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Aerospace and defense systems
  • Consumer electronics

Conclusion

The Microchip Technology AT17LV256PC is an indispensable component for any system utilizing FPGAs, providing a reliable and flexible solution for storing and updating configuration data. Its ease of use, coupled with its low-power operation and high endurance, makes it an excellent choice for designers looking to enhance the capabilities and performance of their FPGA-based systems.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess