EN
  • EN
  • DE

RURG75120

Part No RURG75120
Manufacturer Intersil
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188034-RURG75120
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RURG75120 CAD Model

Description

The RURG75120 is a hyperfast rectifier diode manufactured by Intersil (now Renesas). It is designed for high-speed switching applications where efficiency and low reverse recovery time are crucial. This diode is capable of handling high current and voltage levels, making it suitable for a variety of power electronics applications. The 75 indicates the current rating of 75 Amps, and 120 indicates the voltage rating of 1200 Volts.

Applications:

  • Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • Motor Control: Employed in inverter circuits for motor speed control.
  • Induction Heating: Used in resonant circuits for induction heating applications.
  • Welding Equipment: Integrated into welding machines for power rectification.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power backup.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features:

  • Hyperfast Switching Speed: Provides very low reverse recovery time (trr).
  • High Current Capability: Handles high forward current without significant voltage drop.
  • High Voltage Rating: Withstands high reverse voltage levels.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Soft Recovery Characteristics: Reduces voltage spikes and EMI.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Operating Temperature Range: Designed for operation over a wide temperature range.

Benefits:

  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Reduced Switching Losses: Minimizes switching losses, leading to cooler operation.
  • Enhanced Reliability: Provides reliable performance in demanding applications.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.
  • Increased Power Density: Allows for smaller and more compact designs.
  • Lower Operating Temperature: Results in longer component lifespan.
  • Cost-Effective: Provides a competitive solution for high-speed rectification.

Additional Details:

The RURG75120 typically exhibits a low forward voltage drop and a very short reverse recovery time. It is available in various packages, including TO-247. This diode is designed to operate at high frequencies, making it suitable for modern switching power supplies and other high-speed applications. Renesas acquired Intersil, and this part is now offered through Renesas. Its soft recovery characteristics help reduce voltage ringing and electromagnetic interference (EMI), which are common issues in high-speed switching circuits. The device's specifications, including forward voltage drop, reverse recovery time, and leakage current, are precisely defined to meet the requirements of various power electronics applications. The high surge current capability ensures that the diode can withstand momentary overloads without damage.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess