EN
  • EN
  • DE

RFD10N05SM96

Part No RFD10N05SM96
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 293991-RFD10N05SM96
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFD10N05SM96 CAD Model

Description

The RFD10N05SM96 is an N-Channel Enhancement Mode MOSFET manufactured by Intersil. This power MOSFET is designed for high-efficiency power conversion and management applications. It provides low on-resistance and fast switching speeds, making it suitable for various DC-DC converters and power supplies.

Applications:

  • DC-DC converters: Used as a switching element in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power supplies: Employed in AC-DC power supplies for computers, servers, and other electronic devices.
  • Motor control: Integrated in motor control circuits for driving DC motors and other inductive loads.
  • Load switching: Used as a solid-state switch to control power to various loads in electronic systems.
  • Battery management systems: Implemented in battery chargers and discharge circuits for efficient power management.

Features:

  • N-Channel Enhancement Mode: Allows easy driving and control of the MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Surface Mount Package: Designed for automated assembly and high-volume manufacturing.
  • Avalanche Energy Rated: Robust design to withstand transient voltage spikes.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds minimize power loss, resulting in high efficiency.
  • Compact Design: Surface mount package enables integration into small devices and modules.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Easy driving and control simplifies circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for power conversion and management.

Technical Specifications:

Typical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and power dissipation (PD). Consult the manufacturer's datasheet for detailed specifications for the RFD10N05SM96 MOSFET.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess