EN
  • EN
  • DE

SLG8SP533V

Part No SLG8SP533V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326088-SLG8SP533V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG8SP533V CAD Model

Description

The SLG8SP533V is a member of Silego Technology's GreenPAK series, representing a configurable mixed-signal IC (CMIC). These devices integrate a variety of analog and digital functions into a single, small, low-power package. This allows designers a high level of flexibility and customization for various applications.

Applications

  • Mobile Devices: Used for power management functions, LED driving, and sensor interfacing in smartphones and tablets.
  • Wearable Devices: Implemented in fitness trackers and smartwatches for heart rate monitoring and activity tracking.
  • Internet of Things (IoT) Devices: Utilized for data acquisition, processing, and control in connected sensors and devices.
  • Consumer Electronics: Found in remote controls, gaming peripherals, and audio devices for custom logic and signal conditioning.
  • Industrial Automation: Used for sensor interfacing, motor control, and programmable logic in industrial control systems.

Features

  • Configurable Logic: Programmable logic blocks allow designers to implement custom digital circuits.
  • Analog Functions: Integrated comparators, ADCs, and DACs for mixed-signal processing.
  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Small Package Size: Compact form factor enables integration into space-constrained designs.
  • Non-Volatile Memory (NVM): Stores configuration data, enabling immediate operation upon power-up.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions minimizes the number of discrete components needed.
  • Simplified Design: Single-chip solution reduces complexity and accelerates product development cycles.
  • Increased Flexibility: Configurable architecture allows for customization to specific application requirements.
  • Extended Battery Life: Low power operation maximizes run time in portable devices.
  • Improved Performance: Optimized analog and digital functions enhance overall system efficiency.

Additional Details

The SLG8SP533V is programmed using Silego's GreenPAK Designer software, which offers a user-friendly graphical interface for configuring the device. The software allows designers to create custom circuits by connecting pre-built components like logic gates, timers, and counters. Simulation tools are available to verify designs before programming the physical device.

The device operates over a wide voltage range, typically from 1.8V to 5.5V, and provides various I/O options, including digital inputs and outputs, analog inputs, and PWM outputs. The SLG8SP533V is available in small surface-mount packages, making it suitable for high-density PCB layouts.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess