EN
  • EN
  • DE

QLX4000CQSFP1028

Part No QLX4000CQSFP1028
Manufacturer Intersil
Catalog Pluggable Cables
Description CABLE QSFP ACTIVE 10 METERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Intersil
Part Status Obsolete(EOL)
Cable Connectors QSFP+
Number of Positions 38
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock
Features Active, Pull Tab
Cable Type Round
Usage External
Length 32.81' (10.00m)
Color Black
Shielding Shielded
Wire Gauge 28 AWG
Frequency - Max 11.1 Gbps
Operating Temperature Range 0°C ~ 70°C
Win Source Part Number 774695-QLX4000CQSFP1028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QLX4000CQSFP1028 CAD Model

Description

The Intersil QSFP+ Cable Assembly is a shielded external cable assembly.

  • Connector Type: Plug to Plug
  • Length: 32.81ft (10.00m)
  • Wire Gauge: 28 AWG
  • Cable Type: Round
  • Fastening: Latch Lock
  • Features: Active Pull Tabs
  • Operating Temperature: 0°C to 70°C
  • Connectors: QSFP+
  • Maximum Frequency: 11.1 Gbps
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
Finisar Corporation
CABLE ASSY SFP+ M-M 5M / 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black
Lowest to $85.8930
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess