EN
  • EN
  • DE

ISL98607EIAZ-TR5616

Part No ISL98607EIAZ-TR5616
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description IC Power Supply Tft Lcd 20WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065976-ISL98607EIAZ-TR5616
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL98607EIAZ-TR5616 CAD Model

Description

The ISL98607EIAZ-TR5616 is a highly integrated power management IC (PMIC) designed for various portable and handheld applications. It combines multiple power conversion and control functions into a single chip, reducing component count and board space. This PMIC is specifically tailored to optimize power efficiency and system performance.

Applications

  • Tablets
  • Smartphones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Wearable Devices

Features

  • Multiple DC-DC Converters
  • Integrated LDO Regulators
  • Battery Charger
  • Power Path Management
  • I2C Interface for Control and Monitoring
  • Undervoltage Lockout (UVLO)
  • Overtemperature Protection (OTP)

Benefits

  • Reduced System Size and Cost
  • Optimized Power Efficiency
  • Extended Battery Life
  • Simplified System Design
  • Enhanced System Reliability

Additional Details

The ISL98607EIAZ-TR5616 integrates multiple DC-DC converters to efficiently power various system components. It includes LDO regulators for providing clean and stable power to sensitive analog and digital circuits. The integrated battery charger supports various battery chemistries and charging profiles. Power path management ensures seamless transitions between battery and external power sources. The I2C interface allows for easy control and monitoring of the PMIC's functions. Comprehensive protection features, such as undervoltage lockout and overtemperature protection, ensure safe and reliable operation. The TR5616 suffix refers to specific tape and reel packaging details. This PMIC enables smaller, more efficient, and more reliable portable devices. The integration of essential power management functions makes it a valuable solution for a wide range of applications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess