Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 80μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-5
Win Source Part Number 1048873-ISL88694IH5Z-TK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL88694IH5Z-TK CAD Model

Description

The Intersil accelerator is an efficient integrated circuit used in various applications.

  • Compatibility: I2C
  • Input/Output Bus: 2-wire
  • Number of Channels: 2
  • Maximum Data Rate: -
  • Delay Time: -
  • Package: SOT-5 case/package
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Operating Supply Current: 80µA
  • Supply and Demand Status: balanced
  • Popularity: medium

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Need more? Email Us
ECAD model for LTC4300A-3CDD#PBF
Analog Devices Inc.
IC ACCELERATR I2C HOTSWAP 10MSOP
Lowest to $11.0505
ECAD model for LTC4304IMS#TRPBF
Linear Technology
I2C Logic Buffer 3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $9.5811
ECAD model for LTC4300A-3IMS8#PBF
NXP / Nexperia
IC PICE GEN 4 LIN EQUALIZER
Lowest to $13.8591
ECAD model for PTN3944EWY
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Lowest to $3.9235
ECAD model for PCA9514DP
Linear Technology
I2C Buffer 3.3V/5V Automotive 10-Pin MSOP T/R / IC ACCELERATOR I2C 2CH 10MSOP
Need more? Email Us
ECAD model for LTC4302IMS-2#TRPBF
Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Lowest to $11.4456
ECAD model for LTC4313IDD-3#PBF
Linear Technology
I2C Buffer 16-Pin MSOP T/R / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Lowest to $11.2411
ECAD model for LTC4312IMS#TRPBF
Diodes Incorporated
1.05V 1-PORT/2-CHANNEL USB3.0 / Channel 24-TQFN (4x4)
Lowest to $1.8278
ECAD model for PI1EQX7502AZDE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9710 $59.5650
35+ $3.2582 $114.0370
54+ $3.1564 $170.4456
74+ $3.0546 $226.0404
95+ $2.9528 $280.5160
127+ $2.6473 $336.2071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention