EN
  • EN
  • DE

ISL88003IH31Z-TK

Part No ISL88003IH31Z-TK
Manufacturer Intersil
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 3.09V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1048851-ISL88003IH31Z-TK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL88003IH31Z-TK CAD Model

Description

The ISL88003IH31Z-TK is a low-power supervisory circuit manufactured by Intersil (now Renesas). It's designed to monitor voltage levels in a system and provide a reset signal when a voltage falls outside of a specified threshold. The “TK” suffix likely indicates tape and reel packaging.

Applications

  • Microprocessor and Microcontroller Systems
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Devices

Features

  • Precision Voltage Monitoring: Accurately monitors a specific voltage level (3.1V in this case, denoted by "31Z").
  • Adjustable Reset Timeout: Provides a reset signal for a defined period after the voltage recovers. This can be fixed or adjustable depending on the specific variant.
  • Low Supply Current: Minimizes power consumption in battery-powered or low-power applications.
  • Open-Drain Reset Output: Offers flexibility in interfacing with different logic levels.
  • Small Package: Available in compact surface-mount packages for space-constrained designs.
  • Immunity to Transient Voltages: Designed to reject brief voltage spikes that could cause false resets.

Benefits

  • Ensured System Initialization: Prevents incorrect operation of microprocessors and microcontrollers during power-up or brown-out conditions.
  • Improved System Reliability: Protects against data corruption and system crashes caused by voltage fluctuations.
  • Lower Power Consumption: Minimizes the impact on battery life in portable devices.
  • Simplified Design: Reduces the need for external components and simplifies circuit design.
  • Increased System Robustness: Protects against noise and transient voltages.

Additional Details

The ISL88003IH31Z-TK is a key component in systems requiring reliable power supply monitoring. The open-drain output allows for easy connection to pull-up resistors and different voltage levels. The reset timeout period ensures that the microprocessor or microcontroller has sufficient time to initialize properly after a voltage fault. The datasheet provides detailed information on the voltage threshold, reset timeout period, and electrical characteristics. This supervisory circuit is an essential element in ensuring the stable and reliable operation of embedded systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess