Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V, VoIP
Features Latched Fault
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 900μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 069941-ISL6150IB-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6150IB-T CAD Model

Description

The Intersil hot swap controller is a high-performance device that comes with latched fault feature and is suitable for -48V and VoIP applications.

  • Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 10 V to 80 V
  • Features: Programmable Circuit Breaker, Fault Timeout, OVP, and UVLO
  • Mounting: SMD (SMT)
  • Number of Channels: 1
  • Packaging: 8-SOIC
  • Operating Supply Current: 900μA
  • Market Availability: Open

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 28TSSOP
Lowest to $20.9868
ECAD model for ADM1075-2ARUZ-RL7
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Microchip Technology
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Need more? Email Us
ECAD model for MIC2594-2BM
Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention